EN
  • EN
  • DE

SN74ABT827NTG4

Part No SN74ABT827NTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 24DIP / Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT827
Other Names SN74ABT827NTE4,SN74ABT827NTE4
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260074-SN74ABT827NTG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT827NTG4 CAD Model

Description

SN74ABT827NTG4: A High-Performance 10-Bit Buffer/Driver from Texas Instruments

The SN74ABT827NTG4 is a robust 10-bit buffer/driver designed by Texas Instruments to provide high-speed, high-drive capabilities for a wide range of applications. This integrated circuit is a part of the ABT family, which stands for Advanced BiCMOS Technology, known for its perfect blend of speed and power consumption, making it an excellent choice for interfacing with bus lines in a bus-organized system.

With its two separate output-enable (OE) inputs, this device allows each 10-bit buffer to be used independently, granting designers the flexibility to control the flow of data through the buffer. This feature is particularly useful in applications requiring isolation and control of data on a per-bit basis, such as data multiplexing or signal gating.

The SN74ABT827NTG4 operates from a 4.5V to 5.5V VCC supply, providing compatibility with standard 5V systems while maintaining the speed and performance expected from ABT technology. The device features a typical VOLP (Output Ground Bounce) of 1V at VCC = 5V, TA = 25°C, and a typical VOHV (Output VOH Undershoot) of 2V at VCC = 5V, TA = 25°C, ensuring signal integrity during high-speed operation.

One of the key advantages of the SN74ABT827NTG4 is its power-up 3-state feature. This allows the outputs to remain in a high-impedance state during power up or power down, which prevents any potential bus contention or glitching on the data lines. The 3-state outputs also facilitate bus-oriented applications by enabling the outputs to be disconnected from the bus lines, thus preventing any loading effects.

Designed with a 24-pin package, this device is also characterized for operation from -40°C to 85°C, allowing it to perform reliably in a range of environmental conditions. Whether used in personal computers, servers, networking equipment, or industrial control systems, the SN74ABT827NTG4 is engineered to meet the demands of high-speed data and signal processing tasks.

In summary, the SN74ABT827NTG4 from Texas Instruments is a powerful and versatile 10-bit buffer/driver that is ideal for applications requiring fast and reliable data transmission with minimal power consumption. Its advanced features and flexible design make it a smart choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess