EN
  • EN
  • DE

ADC1207S080HW/C1,5

Part No ADC1207S080HW/C1,5
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (7x7)
Mounting SMD (SMT)
Base Product Number ADC12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1316226-ADC1207S080HW/C1,5
Ultra Librarian 3D Model Ultra Librarian ADC1207S080HW/C1,5 CAD Model

Description

Product Overview: ADC1207S080HW/C1,5

The ADC1207S080HW/C1,5 is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by NXP Semiconductors, a leader in the industry. This high-performance ADC is part of NXP's commitment to providing innovative solutions for digital processing of analog signals in a wide array of applications.

Key Features

  • Precision Conversion: The ADC1207S080HW/C1,5 offers a 12-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • High-Speed Performance: With a sampling rate of 80 MSPS (Mega-Samples per Second), this ADC is capable of handling high-speed signals without compromising data integrity, making it ideal for demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC1207S080HW/C1,5 minimizes power usage, which is crucial for portable and battery-powered devices.
  • Single 1.5V Supply: Operating on a single 1.5V power supply simplifies the power design for system integrators, reducing the complexity and cost of the overall system.

Applications

The versatility of the ADC1207S080HW/C1,5 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Medical imaging systems
  • Professional video equipment
  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Radar and satellite communication systems

Reliability and Quality

NXP's ADC1207S080HW/C1,5 is built to meet the highest standards of quality and reliability. It is designed to withstand the rigorous demands of professional and industrial environments, ensuring long-term performance and stability.

Technical Specifications

  • Resolution: 12 bits
  • Sampling Rate: Up to 80 MSPS
  • Analog Input: Differential
  • Supply Voltage: 1.5V
  • Package: Customized housing for enhanced durability

With its combination of high-speed performance, precision, and low power consumption, the ADC1207S080HW/C1,5 from NXP is an excellent choice for system designers looking to integrate a reliable ADC into their products.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess