EN
  • EN
  • DE

SN74ABT2245NSR

Part No SN74ABT2245NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Manufacturer Texas Instruments
Series 74ABT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package 20-SO
Family Name SN74ABT2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ABT2245NSRE4, SN74ABT2245NSRE4-ND, SN74ABT2245NSRG4, SN74ABT2245NSRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896383-SN74ABT2245NSR
Ultra Librarian 3D Model Ultra Librarian SN74ABT2245NSR CAD Model

Description

Product Overview: SN74ABT2245NSR from Texas Instruments

The SN74ABT2245NSR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular device is part of the ABT family, which is known for its advanced biCMOS technology offering both high-speed operation and low power consumption, making it suitable for a variety of digital applications.

The SN74ABT2245NSR is an octal bus transceiver with 3-state outputs. It is designed to provide bidirectional communication between two data buses. The device allows data transmission from the A bus to the B bus and from the B bus to the A bus, depending on the logic levels at the direction-control (DIR) and output-enable (OE) inputs. The 3-state outputs ensure that the device can be connected to a bus line without affecting the bus state when it is not actively driving it.

This transceiver operates from a 4.5V to 5.5V VCC supply, which is typical for 5V logic systems. It features a broad operating temperature range, making it reliable in various environmental conditions. The SN74ABT2245NSR also provides high-drive outputs (-32mA IOH, 64mA IOL) which are important for driving heavy loads or for high-speed signal propagation in capacitive bus configurations.

The device comes in a 20-pin SOP (Small Outline Package) with an NSR suffix, indicating a tape and reel packaging suitable for automated assembly processes. The SN74ABT2245NSR is characterized for operation from -40°C to 85°C, ensuring functionality across a wide range of industrial applications.

Texas Instruments' SN74ABT2245NSR is RoHS compliant and is designed with the commitment to environmental sustainability. It is ideal for use in telecommunications, computing systems, networking equipment, and other high-speed data communication applications that require robust and reliable data transfer between digital systems.

As with all Texas Instruments products, comprehensive technical support, including datasheets, application notes, and design resources, is available on the Texas Instruments website to assist in the integration and use of the SN74ABT2245NSR in system designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6720 $50.4000
185+ $0.5514 $102.0090
285+ $0.5342 $152.2470
390+ $0.5170 $201.6300
505+ $0.4997 $252.3485
670+ $0.4480 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess