EN
  • EN
  • DE

SN74ABT16952DL

Part No SN74ABT16952DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16952
Other Names SN74ABT16952DLG4,2156-SN74ABT16952DL,SN74ABT16952DLG4,TEXTISSN74ABT16952DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260090-SN74ABT16952DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT16952DL CAD Model

Description

The SN74ABT16952DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular product is part of the ABT family, which stands for Advanced BiCMOS Technology, combining the best features of bipolar and CMOS transistors to offer superior speed and output drive over CMOS alone.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Function: 16-Bit Registered Transceiver with 3-State Outputs
  • Package: 56-Pin SSOP (Shrink Small-Outline Package)
  • Logic Level: 5V I/O Tolerant
  • Operating Temperature Range: -40°C to +85°C

Performance and Applications

The SN74ABT16952DL is designed to improve signal integrity and reduce noise in your digital systems. It is capable of bidirectional communication with 16-bit buses and features 3-state outputs, which allow for connection to a bus-structured system without the need for external pull-up resistors. The device's registered transceivers are edge-triggered D-type flip-flops that improve timing and allow for better synchronization across your system.

This product is commonly used in telecommunication, computing, and industrial applications where a reliable and efficient data transfer is critical. Its high-speed performance makes it suitable for interfacing with memory, microprocessors, and other digital integrated circuits, ensuring that your system maintains high data integrity and speed.

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74ABT16952DL is no exception, with rigorous testing and quality assurance processes in place to ensure its performance and durability. Additionally, Texas Instruments offers comprehensive technical support and resources, including datasheets, reference designs, and application notes to help integrate this component into your designs smoothly and effectively.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess