The UDZS4.3B is a Zener diode manufactured by Rohm Semiconductor. It is designed for voltage regulation and overvoltage protection in various electronic circuits. Zener diodes are commonly used to provide a stable reference voltage and to protect sensitive components from voltage spikes.
Applications:
- Voltage regulation in power supplies
- Overvoltage protection for electronic devices
- Voltage clamping in signal conditioning circuits
- Reference voltage generation in analog circuits
- Transient voltage suppression in automotive and industrial equipment
Features:
- Precise Zener voltage of 4.3V
- High surge current capability
- Low reverse leakage current
- Fast response time
- Surface-mount package for compact designs
- Lead-free construction
Benefits:
- Provides stable and accurate voltage regulation
- Protects sensitive electronic components from damage due to voltage spikes
- Offers a reliable reference voltage for precise circuit operation
- Simplifies circuit design due to its compact size and ease of integration
- Enhances the overall reliability of electronic devices
Additional Details:
The UDZS4.3B is typically available in a small surface-mount package, suitable for automated assembly and high-density PCB layouts. Its specifications include the Zener voltage tolerance, surge current rating, and power dissipation. The device's datasheet provides detailed electrical characteristics, including Zener impedance, reverse current, and forward voltage. Proper thermal management is crucial to ensure the device operates within its specified temperature range, especially in applications involving high surge currents. This Zener diode provides a reliable and compact solution for voltage regulation and overvoltage protection in diverse electronic applications.