EN
  • EN
  • DE

SN74ABT16952

Part No SN74ABT16952
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253114-SN74ABT16952
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16952 CAD Model

Description

SN74ABT16952 16-Bit Registered Transceiver with 3-State Outputs

The SN74ABT16952 from Texas Instruments is a high-performance, 16-bit registered transceiver designed to facilitate bidirectional communication between data buses. This integrated circuit is part of TI's Advanced BiCMOS Technology (ABT) series, which offers a superb combination of speed and low power consumption, making it suitable for interfacing with bus systems in high-speed computing and telecommunications applications.

Featuring two 8-bit bus transceivers with 3-state outputs, the SN74ABT16952 can transfer data from the A bus to the B bus and vice versa. Each byte is controlled by separate control pins which include output-enable (OE) and direction-control (DIR) inputs, allowing for flexible control of data flow. The device also incorporates two 8-bit D-type flip-flops for each byte, enabling storage of data. The flip-flops are controlled by common clock (CLKAB and CLKBA) and clear (CLRAB and CLRBA) inputs.

One of the key features of the SN74ABT16952 is its ability to operate with a wide range of supply voltages, typically from 4.5V to 5.5V, which provides a high degree of compatibility with existing 5V systems. The device also supports a -40°C to 85°C operating temperature range, ensuring reliable performance across various environmental conditions.

The SN74ABT16952 comes in a 56-pin thin shrink small-outline package (TSSOP), which is optimized for reduced space and weight in printed circuit board designs. The pin configuration is carefully designed to minimize line noise and crosstalk, which is crucial for maintaining signal integrity at high data rates.

With its fast edge rates and excellent signal quality, the SN74ABT16952 is an ideal choice for applications requiring high-speed data transfer and storage, such as servers, network switches, and data communication systems. Its robust design and advanced features ensure that it can meet the strictest requirements for modern digital interfacing needs.

For detailed specifications and application notes, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3513 $52.2156
29+ $3.5703 $103.5387
44+ $3.4588 $152.1872
60+ $3.3472 $200.8320
78+ $3.2356 $252.3768
104+ $2.9009 $301.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess