Product Overview: CY74FCT16245TPVCT
The CY74FCT16245TPVCT is a high-performance, non-inverting 16-bit bus transceiver from Texas Instruments, designed to be used in applications requiring high-speed bidirectional communication between two buses. With its advanced FCT (Fast CMOS TTL-compatible) technology, this device offers robust signal driving capabilities, low power consumption, and high noise immunity, making it an excellent choice for interfacing with memory, microprocessors, and other digital systems.
Key Features
- High-Speed Operation: The CY74FCT16245TPVCT is capable of operating at high speeds, which is essential for modern digital systems that require fast data transfer rates.
- Low Power Consumption: This device is designed to use minimal power, helping to reduce the overall power consumption of the system it is integrated into.
- 16-Bit Bidirectional Data Path: A wide bus interface allows for the simultaneous transmission of 16 bits of data, improving data throughput and efficiency.
- Bus-Hold Circuitry: The integrated bus-hold circuitry maintains the last active state, preventing floating inputs and reducing the need for external pull-up or pull-down resistors.
- Control Pins: With output-enable (OE) and direction (DIR) control pins, users can easily manage data flow and switch between read and write operations.
Technical Specifications
- Logic Type: CMOS
- Voltage - Supply: The device operates on a supply voltage range of 4.5V to 5.5V, compatible with 5V systems.
- Operating Temperature: The CY74FCT16245TPVCT is designed to operate over an extended temperature range, ensuring reliability in various environments.
- Mounting Type: Surface Mount
- Package / Case: 48-TSSOP (0.240", 6.10mm Width)
Applications
Thanks to its high-speed and bidirectional capabilities, the CY74FCT16245TPVCT is suitable for a wide range of applications, including:
- Data communication systems
- Memory interface circuits
- Microprocessor or microcontroller-based systems
- Networking equipment
- Signal buffering and strengthening
In conclusion, the CY74FCT16245TPVCT from Texas Instruments is a versatile and efficient solution for facilitating communication between digital systems. Its robust feature set ensures that it can meet the needs of various high-speed data transfer applications.