EN
  • EN
  • DE

SN74ABT16600DGGR

Part No SN74ABT16600DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ABT16600
Other Names TEXTISSN74ABT16600DGGR,2156-SN74ABT16600DGGR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256002-SN74ABT16600DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ABT16600DGGR CAD Model

Description

Product Overview: SN74ABT16600DGGR

The SN74ABT16600DGGR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. This versatile universal bus transceiver is part of the ABT family, known for its advanced biCMOS technology, and is specifically crafted to facilitate bidirectional communication between data buses.

Key Features

  • High-Speed Data Transfer: With its ABT technology, the SN74ABT16600DGGR ensures fast data transfer rates, making it suitable for interfacing with high-speed microprocessors and can handle bus speeds up to the ABT maximum limit.
  • Wide Bus Compatibility: This transceiver is designed with a 16-bit universal bus interface, allowing for seamless integration with a variety of data bus widths and architectures.
  • Live Insertion and Extraction: The device features built-in live insertion and extraction capabilities, minimizing system disruptions and allowing for maintenance without powering down the system.
  • Low Power Consumption: It operates with a reduced power consumption profile, which is critical for power-sensitive applications and contributes to overall system efficiency.
  • Robust Protection: Enhanced with over-voltage tolerant inputs and outputs, the SN74ABT16600DGGR provides protection against electrical damage due to voltage spikes.

Technical Specifications

  • Package: The device comes in a 56-pin TSSOP (DGGR) package that is compact and suitable for space-constrained applications.
  • Logic Type: Universal Bus Transceivers with 3-state outputs.
  • Voltage Range: Operates within a voltage range of 4.5V to 5.5V, compatible with TTL logic levels.
  • Temperature Range: Reliable operation is guaranteed over the full industrial temperature range of -40°C to 85°C.

The SN74ABT16600DGGR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether used in computing, telecommunications, or industrial applications, this transceiver offers a combination of performance, versatility, and durability that designers and engineers can depend on.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess