EN
  • EN
  • DE

SN74ABT16541ADGVR

Part No SN74ABT16541ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TVSOP / Buffer/Line Driver 16-CH Non-Inverting 3-ST BiCMOS 48-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 794860-SN74ABT16541ADGVR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ABT16541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ABT16541ADGVR CAD Model

Description

Overview of SN74ABT16541ADGVR by Texas Instruments

The SN74ABT16541ADGVR is a high-performance integrated circuit developed by Texas Instruments, designed to meet the needs of advanced digital systems. This product is part of the ABT family, which represents Advanced BiCMOS Technology, combining the advantages of both Bipolar and CMOS transistors to deliver exceptional speed and output drive capabilities while maintaining low power consumption.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: 16-Bit Buffer/Line Driver
  • Output Type: 3-State Outputs
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP (TSSOP Very-Thin Shrink Small Outline Package)
  • Packaging: Tape & Reel (TR)

Applications and Performance

The SN74ABT16541ADGVR is adept at functioning as a buffer and line driver in a wide array of electronic applications. Its high-speed operation makes it ideal for interfacing with high-performance microprocessors and memory devices. The device features two separate 8-bit sections with 3-state outputs, which can be used independently or combined for a full 16-bit wide application. This flexibility allows for use in bus-oriented systems where isolation is necessary during memory write operations, or when simply buffering is required.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT16541ADGVR is no exception. This product is subjected to rigorous testing protocols to ensure it meets the stringent standards expected by industry professionals. The device is also provided in a TVSOP package, which is known for its small footprint and reliability in automated assembly processes.

Environmental Considerations

The environmental impact of electronic components is an important consideration for modern design. The SN74ABT16541ADGVR complies with RoHS standards, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it suitable for eco-conscious applications.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1633 $52.3485
105+ $0.9546 $100.2330
165+ $0.9247 $152.5755
225+ $0.8949 $201.3525
290+ $0.8651 $250.8790
390+ $0.7756 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess