EN
  • EN
  • DE

SN74ABT162501DLR

Part No SN74ABT162501DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 123294-SN74ABT162501DLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT162501DLR CAD Model

Description

The SN74ABT162501DLR is a high-performance integrated circuit (IC) manufactured by Texas Instruments, a leading global semiconductor company.

  • Product Type: 36-bit universal bus transceiver
  • Feature: Designed with D-type flip-flops
  • Operation Modes: Data flow from A to B or B to A
  • Control Input: Direction control (DIR) input
  • Input: Latch-enable (LE) input
  • Output: 3-state output
  • Voltage Range: 4.5V to 5.5V
  • Maximum Clock Frequency: 133MHz
  • Package: SSOP (DB) package with 48 pins
  • Compliance: RoHS compliant
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6884 $51.5724
26+ $3.8469 $100.0194
41+ $3.7266 $152.7906
56+ $3.6064 $201.9584
72+ $3.4862 $251.0064
96+ $3.1256 $300.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess