EN
  • EN
  • DE

SN74ABT16241ADLRG4

Part No SN74ABT16241ADLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABT16241
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260153-SN74ABT16241ADLRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT16241ADLRG4 CAD Model

Description

Overview of SN74ABT16241ADLRG4

The SN74ABT16241ADLRG4 is a high-performance integrated circuit from Texas Instruments designed to meet the demanding requirements of high-speed digital systems. This device is a 16-bit buffer/line driver with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers. Its robust design ensures that it can handle fast signal transitions and maintain signal integrity, making it a reliable choice for complex digital applications.

Key Features

  • Wide Bus Interface: With a 16-bit wide interface, the SN74ABT16241ADLRG4 can handle a broad range of data and address signals, providing efficient communication between components.
  • High-Speed Operation: This device is designed to operate at high speeds, which is essential for modern digital systems where rapid data processing is a must.
  • 3-State Outputs: The 3-state outputs allow the device to be placed in a high-impedance state, which is critical for bus-oriented systems where multiple drivers must share the same line.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74ABT16241ADLRG4 is engineered to consume minimal power, contributing to the energy efficiency of the overall system.
  • Output Drive Capability: This buffer/line driver can deliver high current to drive capacitive loads, ensuring reliable performance in a variety of applications.

Applications

The versatile nature of the SN74ABT16241ADLRG4 makes it suitable for a wide array of applications, including:

  • Memory address driving
  • Data bus buffering
  • Signal distribution
  • Backplane driving
  • Input/output port expansion

Technical Specifications

The SN74ABT16241ADLRG4 is offered in a 48-pin SSOP (Shrink Small-Outline Package) and is characterized for operation from -40°C to 85°C. It supports a wide voltage range and provides balanced propagation delays and transition times, ensuring reliable operation even under varying conditions.

Conclusion

Overall, the SN74ABT16241ADLRG4 from Texas Instruments is a robust and reliable component for any digital system requiring high-speed data transmission and buffering. Its ability to interface with a wide range of signal levels, coupled with its low power consumption and high drive capability, makes it an excellent choice for designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess