The Texas Instruments SN7491AN is a classic integrated circuit that belongs to the 7400-series of digital logic chips. This particular model is a 4-bit binary counter, which is a fundamental component used in digital systems for counting applications. The SN7491AN is designed using TTL (Transistor-Transistor Logic) technology, which was a standard in digital circuit design and remains popular for educational purposes and legacy systems.
Key Features
- 4-Bit Binary Counter: The SN7491AN is capable of counting from 0 to 15 in binary, which makes it suitable for a wide range of counting tasks in digital circuits.
- Series Connection: Multiple SN7491AN devices can be connected in series to create extended bit counters, allowing for counting to higher values.
- TTL Compatible: The SN7491AN is compatible with other TTL logic family components, enabling it to be easily integrated into existing systems.
- Direct Clear Input: This feature allows for the immediate resetting of the count to zero, which is essential for precise control in counting operations.
Applications
The versatility of the SN7491AN enables its use in a variety of applications. It is commonly found in digital clocks, frequency counters, and other devices where counting of events or time is necessary. Additionally, it is used in educational settings to teach the principles of digital electronics and binary counting.
Technical Specifications
- Logic Type: 4-Bit Binary Counter
- Counting Sequence: Binary
- Operating Temperature: 0°C to 70°C
- Supply Voltage: Typically 5V
- Package / Case: PDIP-14
The Texas Instruments SN7491AN remains an essential component for enthusiasts of classic digital electronics as well as for professionals dealing with legacy systems. Its robust design and straightforward functionality ensure that it continues to be a reliable choice for many counting applications.