EN
  • EN
  • DE

MAX4053ACSE+

Part No MAX4053ACSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRPL 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 2 V to 16 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 2pF, 2pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 021632-MAX4053ACSE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4053ACSE+ CAD Model

Description

Maxim Integrated's MAX4053ACSE+ Analog Multiplexer/Demultiplexer

The MAX4053ACSE+ from Maxim Integrated is a high-performance, single-ended analog multiplexer/demultiplexer that offers precision signal routing for your electronic projects and devices. This component is ideal for applications that require the switching of multiple analog signals to a single destination, or one signal to multiple outputs.

Constructed with Maxim's proprietary silicon-gate process, the MAX4053ACSE+ features low on-resistance (100 ohms max) and guarantees low on-resistance matching between channels (4 ohms max). These specifications ensure minimal signal distortion and excellent channel-to-channel uniformity, critical for maintaining signal integrity in sensitive analog applications.

The device operates with a single supply voltage ranging from +2V to +12V or a dual supply voltage from ±2V to ±6V, making it versatile for various circuit configurations. The MAX4053ACSE+ also boasts a low crosstalk and off-isolation, which is particularly beneficial in mixed-signal environments where minimizing interference is paramount.

With its extended temperature range of -40°C to +85°C, the MAX4053ACSE+ is robust and reliable, suitable for industrial applications that may encounter harsh operating conditions. The component comes in a 16-pin narrow SO package, which is compact and space-efficient for PCB layout design.

Key features of the MAX4053ACSE+ include:

  • Low on-resistance: 100 ohms max
  • Low on-resistance matching between channels: 4 ohms max
  • Single supply voltage: +2V to +12V
  • Dual supply voltage: ±2V to ±6V
  • Low crosstalk and off-isolation
  • Extended temperature range: -40°C to +85°C
  • 16-pin narrow SO package

This analog multiplexer/demultiplexer is perfect for a wide range of applications, such as signal routing in communication systems, data acquisition systems, audio/video signal switching, and many other circuits where high-performance analog switching is required.

With Maxim Integrated's reputation for quality and reliability, the MAX4053ACSE+ is a great choice for designers looking to enhance their systems with efficient and precise analog signal management.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1644 $50.1508
18+ $5.8785 $105.8130
27+ $5.6948 $153.7596
37+ $5.5111 $203.9107
47+ $5.3274 $250.3878
63+ $4.7763 $300.9069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess