EN
  • EN
  • DE

SN74160N

Part No SN74160N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SYNCHRONOUS 4-BIT COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253014-SN74160N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74160N CAD Model

Description

The SN74160N is a synchronous 4-bit decade counter designed and manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit (IC) is part of the 7400 series of digital logic chips, which are widely used in electronic devices for various counting and timing applications.

Key Features

  • Synchronous Counting: The SN74160N operates synchronously, which means that the outputs change state simultaneously with each clock pulse. This feature ensures precise timing and sequence control, which is essential for applications requiring accurate time-dependent operations.
  • Decade Counter: As a decade counter, the SN74160N can count from 0 to 9 in binary-coded decimal (BCD) format, making it ideal for use in digital clocks, frequency dividers, and other devices that require decimal counting.
  • Clear Function: The counter includes a direct clear input, which can be used to reset the count to zero. This is useful for initializing the counter or resetting it as part of a larger control process.
  • Multiple Counting Modes: The SN74160N supports both up and down counting, providing flexibility in how it can be integrated into various circuits and applications.
  • Loadable Count: Users can preload the counter with a specific value, allowing for custom count sequences and facilitating complex counting operations.
  • Output Enable: An output enable function allows the count to be outputted to other components only when desired, which is useful for reducing power consumption and controlling data flow within a system.

Applications

The SN74160N is versatile and can be found in a wide array of electronic systems, including:

  • Digital clocks and timers
  • Frequency counters and dividers
  • Scoreboards and display interfaces
  • Sequential control systems

Technical Specifications

  • Package: The SN74160N is offered in a standard 16-pin DIP (Dual In-line Package), suitable for through-hole mounting.
  • Supply Voltage: It typically operates at a supply voltage of 5V, which is standard for TTL (Transistor-Transistor Logic) devices.
  • Operating Temperature: The device is designed to function within a temperature range that is suitable for commercial electronic equipment.

Overall, the SN74160N from Texas Instruments is a reliable and functional component for any design requiring precise counting and timing solutions.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess