The SN7406J is a versatile and robust device from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the 7400 series, which is known for its logic devices that are widely used in digital systems. The SN7406J, in particular, is a hex inverter buffer/driver with high-voltage outputs designed to interface between different voltage levels within electronic systems.
Key Features
- Hex Inverter Buffers: The device contains six independent inverter buffer/drivers, providing multiple channels for signal processing in a single package.
- High-Voltage Outputs: Each inverter buffer can handle up to 30V, making the SN7406J suitable for driving a wide range of loads, including relays, lamps, and high-power buffers.
- Open-Collector Outputs: The open-collector design allows for voltage level shifting and interfacing with different logic levels, as well as the possibility to connect outputs together for higher current capability.
- Wide Operating Temperature Range: The device can operate effectively over a temperature range of -55°C to 125°C, ensuring reliability in extreme conditions.
- Durable Ceramic Package: The SN7406J comes in a robust ceramic dual in-line package (DIP), which provides excellent thermal and mechanical protection.
Applications
The SN7406J is commonly used in applications that require logic level translation or signal buffering. Its high-voltage capability makes it ideal for interfacing with peripheral devices. Common applications include:
- Driving heavy loads such as relays, solenoids, and printers.
- Level shifting for digital circuits that operate at different voltage levels.
- Acting as a line driver to strengthen signals for long-distance transmission.
Technical Specifications
Below are some of the technical specifications of the SN7406J:
- Supply Voltage Range: 4.75V to 5.25V
- High-Level Output Current: -30 mA
- Low-Level Output Voltage: 30V (max)
- Input Clamp Voltage: -1.5V (min)
- Propagation Delay Time: 12 ns (max)
Overall, the SN7406J from Texas Instruments is a reliable and functional choice for designers seeking a high-voltage buffer/driver solution within their digital systems.