EN
  • EN
  • DE

CD4502BNSR

Part No CD4502BNSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 18V 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 16-SO
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD4502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4502BNSR-NDR, -CD4502BNSRG4-NDR, -CD4502BNSRE4-NDR, CD4502BNSRE4-ND, CD4502BNSRG4, CD4502BNSRE4, CD4502BNSRG4-ND, -296-14148-1, -CD4502BNSRG4, -CD4502BNSRE4, -296-14148-1-ND, 296-14148-2, 296-14148-1, 296-14148-6-NDR, 296-14148-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915096-CD4502BNSR
Ultra Librarian 3D Model Ultra Librarian CD4502BNSR CAD Model

Description

Introducing the Texas Instruments CD4502BNSR

The CD4502BNSR is a high-performance, CMOS Hex Non-Inverting Buffer with 3-State Outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the 4000 series, which is renowned for its robustness and versatility in a wide range of electronic applications.

This particular model offers a unique combination of features that make it an ideal choice for interfacing with bus-oriented systems. With its non-inverting buffer design, the CD4502BNSR ensures signal integrity is maintained, allowing for reliable communication between different components within your system.

Key Features

  • Logic Type: Hex Non-Inverting Buffer
  • Output Type: 3-State
  • Voltage - Supply: The device operates over a wide voltage range, accommodating various levels of power supply requirements.
  • Operating Temperature: The CD4502BNSR is designed to function reliably in a broad temperature range, making it suitable for industrial applications.
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

The 3-State Outputs are particularly noteworthy, as they allow the device to be placed in a high-impedance state. This feature is crucial when the buffer is used in bus systems, where multiple devices need to share the same communication lines without interference.

Texas Instruments' commitment to quality means that the CD4502BNSR is manufactured to the highest standards, ensuring both reliability and durability. Whether you are designing a new system or upgrading an existing one, the CD4502BNSR provides the performance and flexibility needed to meet a wide range of design requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact your local TI distributor. The CD4502BNSR is not just a component; it's a reliable building block for your electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7805 $50.7325
160+ $0.6405 $102.4800
245+ $0.6204 $151.9980
335+ $0.6004 $201.1340
435+ $0.5804 $252.4740
580+ $0.5204 $301.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess