The SN65MLVD2DRBR is a high-performance, low-power differential line driver and receiver pair from Texas Instruments, designed to meet the demanding requirements of fast point-to-point data transmission systems. This device is part of Texas Instruments' M-LVDS (Multipoint Low-Voltage Differential Signaling) line, which is tailored for applications requiring high data rates and noise immunity in a multipoint bus transmission line.
Key Features
- High-Speed Data Transfer: The SN65MLVD2DRBR is capable of operating at data signaling rates up to 200 Mbps, making it suitable for a variety of high-speed data transmission applications.
- Low Power Consumption: The device is optimized for low power consumption, which is critical for energy-sensitive applications.
- Robust Protection: It includes integrated protection features such as 8-kV ESD (Electrostatic Discharge) protection on the bus pins, ensuring reliability and longevity in harsh environments.
- Wide Operating Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, accommodating a broad spectrum of operating conditions.
Applications
The SN65MLVD2DRBR is ideal for a range of applications, including:
- Backplane data transmission
- Cable extenders
- Cellular infrastructure
- Networking equipment and switches
Technical Specifications
- Package: The device comes in a small, space-saving VQFN (Very Thin Quad Flat Non-leaded) package.
- Interface Type: M-LVDS
- Number of Drivers/Receivers: 1/1
- Supply Voltage Range: 3.0 V to 3.6 V
- Signaling Rate: Up to 200 Mbps
Ordering and Packaging
The SN65MLVD2DRBR is available in tape and reel packaging, facilitating easy integration into manufacturing processes. Its industry-standard footprint and pinout make it a drop-in replacement for similar devices, allowing for simplified design upgrades.
Conclusion
With its combination of high-speed data transfer capabilities, low power consumption, and robust protection features, the SN65MLVD2DRBR from Texas Instruments is an excellent choice for engineers and designers looking to implement reliable data transmission in their systems.