Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power 3W
Impedance (Maximum) (Zzt) 6.5 Ohms
Current - Reverse Leakage at Vr 1μA at 9.1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Family Part Number 1N5927
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122053-1N5927B
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5927B CAD Model

Description

Product Overview: 1N5927B Zener Diode from ON Semiconductor

The 1N5927B is a robust Zener diode manufactured by ON Semiconductor, renowned for its high-quality electronic components. This particular Zener diode is designed to provide a precise voltage reference and is widely used in various applications such as voltage regulation, surge suppression, and circuit protection.

Key Features

  • Voltage Regulation: The 1N5927B offers a Zener voltage of 12V, making it suitable for applications that require a stable and regulated voltage in the medium range.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it reliable for tougher electrical environments.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring accurate voltage regulation for sensitive electronic circuits.
  • Package: It comes in a DO-41 package, which is a common axial package that is easy to handle and solder, and is compatible with various PCB layouts.
  • Operating Temperature: The diode operates within a temperature range of -65°C to 175°C, allowing for stable performance across a wide range of environmental conditions.
  • Quality and Reliability: ON Semiconductor is known for its commitment to high standards, and the 1N5927B is no exception, ensuring long-term reliability and performance.

Applications

The 1N5927B is versatile and can be used in a broad spectrum of electronic devices. Its primary function is to provide a regulated voltage level within circuits, but it can also be employed for:

  • Voltage stabilization in power supplies
  • Overvoltage protection in sensitive electronics
  • Waveform shaping in signal processing circuits
  • Reference voltage in analog-to-digital converters (ADCs)

ON Semiconductor's 1N5927B Zener diode is an essential component for designers and engineers looking to ensure consistent performance and protect their electronic designs. With its reliable operation and robust build, it stands as a top choice for a wide array of electronic applications.

You May Also Be Interested in

Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ4697-HE3-08
Nexperia USA Inc.
DIODE ZENER 10V 320MW SOD323
Need more? Email Us
ECAD model for PZU10BA,115
ON Semiconductor
8.2V 300mW Zener Diode SOD-323
Lowest to $0.0894
ECAD model for SZMM3Z8V2T1
Nexperia USA Inc.
DIODE ZENER 36.05V 500MW ALF2
Need more? Email Us
ECAD model for NZX36B,133
Microchip Technology
DIODE ZENER 43V 5W AXIAL
Need more? Email Us
ECAD model for JANTX1N4973
Nexperia USA Inc.
DIODE ZENER 3.9V 320MW SOD323
Need more? Email Us
ECAD model for PZU3.9B2A,115
Vishay
DIODE ZENER 10V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5240B-HE3-08
Vishay
DIODE ZENER 47V 1W DO213AB
Lowest to $0.2516
ECAD model for ZMY47-GS08
Rohm Semiconductor
DIODE ZENER 51V 200MW SOD323FL
Need more? Email Us
ECAD model for UDZLVTE-1751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2443 $56.1890
560+ $0.2005 $112.2800
870+ $0.1942 $168.9540
1,195+ $0.1879 $224.5405
1,545+ $0.1817 $280.7265
2,065+ $0.1628 $336.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention