EN
  • EN
  • DE

SN65MLVD129DGG

Part No SN65MLVD129DGG
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER | IC MULTIPLEXER 1CH 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, Multiplexer
Input LVTTL
Output MLVDS
Data Rate (Maximum) 250Mbps
Delay Time 3.0ns (Maximum)
Capacitance - Input 5pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 112mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number SN65MLVD129
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1252978-SN65MLVD129DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65MLVD129DGG CAD Model

Description

Product Overview: SN65MLVD129DGG

The SN65MLVD129DGG is a high-performance, dual-channel M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed by Texas Instruments. This device is tailored for multipoint data transmission standard applications that require high data rates and robust signal integrity in electrically noisy environments. The SN65MLVD129DGG is an ideal solution for industrial, automotive, and telecommunications applications where multiple devices communicate on a common bus.

Key Features and Benefits

  • Dual-Channel Configuration: The SN65MLVD129DGG features two M-LVDS transceivers in a single package, allowing for efficient use of board space and reduced system complexity.
  • High Data Rates: Capable of operating at speeds up to 100 Mbps, this transceiver is suitable for high-speed data transmission, ensuring quick and reliable communication between devices.
  • Robust Noise Immunity: With its differential signaling technology, the SN65MLVD129DGG offers excellent noise immunity, which is critical in electrically noisy environments like industrial settings or automotive applications.
  • Low Power Consumption: Designed for low power operation, the device helps to minimize power consumption in applications, contributing to energy-efficient designs.
  • Wide Temperature Range: The device operates over an extended temperature range, making it suitable for use in harsh conditions.
  • Fail-Safe Functionality: The SN65MLVD129DGG includes a fail-safe feature that ensures the receiver output is in a high state when the inputs are inactive or open, enhancing system reliability.

Applications

The SN65MLVD129DGG's versatility makes it suitable for a broad range of applications, including:

  • Industrial Control Networks
  • Automotive Infotainment and Diagnostics
  • Telecommunications Equipment
  • Backplane Data Transmission
  • Networking and Data Acquisition Systems

Product Specifications

The SN65MLVD129DGG comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It operates from a single 3.3V supply, which is a common voltage level in digital systems, simplifying power supply design. The device also meets or exceeds the M-LVDS standard TIA/EIA-899 for multipoint data interchange.

With its combination of high-speed performance, robustness, and reliability, the SN65MLVD129DGG from Texas Instruments is an excellent choice for designers looking to implement a multipoint data bus with stringent requirements.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess