EN
  • EN
  • DE

1811444-1

Part No 1811444-1
Manufacturer TE Connectivity
Catalog Terminal Blocks - Wire to Board
Description TERM BLK 4POS TOP ENTRY 7MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Levels 1
Positions Per Level 4
Pitch 0.276" (7.00mm)
Mating Orientation Vertical with Board
Current 2 A
Voltage 600 V
Wire Gauge 18 AWG
Mounting Type Through Hole, Kinked Pin
Wire Termination Screwless - Leg Spring, Push-In Spring
Color Natural
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569895-1811444-1
Ultra Librarian 3D Model Ultra Librarian 1811444-1 CAD Model

Description

N

You May Also Be Interested in

WECO Electrical Connectors Inc.
PCB SCREW CONN;3P;5.08MM
Need more? Email Us
Phoenix Contact
TERM BLK 10P SIDE ENT 3.81MM PCB
Lowest to $5.3592
Phoenix Contact
TERM BLK 3POS SIDE ENTRY 5MM PCB
Lowest to $0.4759
Phoenix Contact
TERM BLOCK 3POS 35DEG 5.08MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 6POS SIDE ENTRY 5MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 8POS SIDE ENT 3.5MM PCB
Need more? Email Us
Phoenix Contact
TERM BLOCK 1POS 45DEG PCB
Lowest to $0.9664
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $0.4887
Phoenix Contact
TERM BLK 6POS SIDE ENT 3.5MM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess