EN
  • EN
  • DE

SN65LVPE502CP1RGER

Part No SN65LVPE502CP1RGER
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Dual Channel USB3.0 Redriver/Equalizer | IC REDRIVER USB 3.0 2CH 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output VML
Data Rate (Maximum) 5Gbps
Number of Channels 2
Delay Time 305ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 100mA
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Family Part Number SN65LVPE502CP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1252971-SN65LVPE502CP1RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVPE502CP1RGER CAD Model

Description

The SN65LVPE502CP1RGER from Texas Instruments is a state-of-the-art, high-speed signal conditioner designed to enhance the performance and reliability of multi-gigabit communication systems. This advanced integrated circuit (IC) is specifically engineered to improve signal integrity for high-speed data channels.

Key Features

  • Signal Conditioning: The device includes both equalization and de-emphasis, which are essential for compensating for losses in printed circuit board (PCB) traces, cables, and connectors. This results in improved signal quality and extended reach.
  • Dual Channel: It is a dual-channel device, which means it can process two high-speed differential signals simultaneously, doubling the data throughput capability.
  • Flexibility: The SN65LVPE502CP1RGER supports a wide range of data rates, making it suitable for various applications, including USB, PCIe, and SATA interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power dissipation, which is critical for thermal management in dense electronic systems.
  • Small Form Factor: Available in a compact QFN-24 package, it occupies minimal space on the PCB, allowing for more dense and compact system designs.

Applications

The versatility of the SN65LVPE502CP1RGER makes it an ideal choice for a wide range of high-speed data applications, including:

  • Data Centers
  • High-Performance Computing
  • Networking Equipment
  • Telecommunications Infrastructure
  • Storage Systems
  • Consumer Electronics

Technical Specifications

The technical specifications of the SN65LVPE502CP1RGER include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-QFN (4x4)
  • RoHS Compliant: Yes

Overall, the SN65LVPE502CP1RGER from Texas Instruments is a powerful solution for designers looking to enhance the performance of their high-speed digital systems. With its advanced features and robust design, it ensures reliable, high-quality signal transmission across a variety of applications.

You May Also Be Interested in

NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2784 $55.6704
14+ $7.6131 $106.5834
21+ $7.3752 $154.8792
29+ $7.1373 $206.9817
37+ $6.8994 $255.2778
49+ $6.1857 $303.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess