EN
  • EN
  • DE

SN65LVDT388DBT

Part No SN65LVDT388DBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/8 38TSSOP / 0/8 Receiver LVDS 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tube
Product Status Not For New Designs
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/8
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDT388
Other Names -SN65LVDT388DBTR,296-2361-5,TEXTISSN65LVDT388DBT,2156-SN65LVDT388DBT,SN65LVDT388DBTG4,SN65LVDT388DBTG4
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261149-SN65LVDT388DBT
Ultra Librarian 3D Model Ultra Librarian SN65LVDT388DBT CAD Model

Description

Product Overview: SN65LVDT388DBT

The SN65LVDT388DBT is a robust differential line driver and receiver pair from Texas Instruments, designed to meet the challenges of high-speed data transmission over long distances and in noisy environments. This device is part of the LVDT (Low-Voltage Differential Signaling) family and is particularly suitable for applications requiring high data rates and low power consumption.

Key Features

  • High-Speed Data Transmission: The SN65LVDT388DBT is capable of operating with a signaling rate up to 400 Mbps, making it an excellent choice for high-speed data transfer requirements.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which helps in reducing the overall power consumption of the system.
  • Differential Signaling: Differential signaling technology provides immunity to common-mode noise, which is a significant advantage in electrically noisy environments or when running alongside other signal cables.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a high output state if the inputs are left open or are undriven.
  • Wide Operating Temperature Range: This device can operate over an industrial temperature range of -40°C to 85°C, making it suitable for use in a variety of harsh environments.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Control Systems
  • High-Speed Data Acquisition Systems
  • Computer Peripheral Interfaces

The SN65LVDT388DBT comes in a DBT package, which is a TSSOP (Thin Shrink Small Outline Package) type, providing a compact footprint for space-constrained applications. This package type also facilitates efficient PCB (Printed Circuit Board) layout and is conducive to automated assembly processes.

With its combination of high-speed operation, low-voltage signaling, and differential noise immunity, the SN65LVDT388DBT from Texas Instruments is a reliable solution for system designers looking to improve data integrity and reduce power consumption in their digital communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess