EN
  • EN
  • DE

LPC2103FHN48,551

Part No LPC2103FHN48,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 70MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HVQFN (7x7)
Win Source Part Number 125070-LPC2103FHN48,551
Ultra Librarian 3D Model Ultra Librarian LPC2103FHN48,551 CAD Model

Description

The NXP LPC2103FHN48,551 is a highly capable microcontroller unit (MCU) that is part of NXP's LPC2100 series, designed to offer a balance between performance and cost-effectiveness. This ARM7TDMI-S based MCU is an ideal choice for a wide range of applications, including industrial control, medical systems, and automotive electronics, due to its impressive set of features and low power consumption.

Key Features:

  • Core: The MCU is built around a 32-bit ARM7TDMI-S processor core, which operates at up to 70 MHz, providing a perfect blend of power efficiency and processing capability.
  • Memory: It comes equipped with 32 kB of on-chip static RAM and 128 kB of on-chip Flash memory, enabling efficient code execution and data storage without the need for external memory components.
  • I/O Capabilities: With up to 45 General Purpose I/O (GPIO) pins, the LPC2103FHN48,551 offers versatile interface options. These GPIO pins support a variety of digital peripherals and are configurable to meet the needs of complex embedded designs.
  • Communication Interfaces: The device includes multiple serial communication interfaces such as UART, SPI, and I2C, allowing it to connect and communicate with other devices and peripherals within a system.
  • Timer Functions: It features multiple 32-bit timers, a 10-bit ADC for analog inputs, and a PWM block for precise control over motor and lighting applications.
  • Package: The MCU is available in a compact HVQFN48 package, making it suitable for space-constrained applications.

Applications:

The LPC2103FHN48,551's rich feature set and low power consumption make it an excellent choice for applications such as:

  • Embedded control systems
  • Industrial automation
  • Automotive electronics
  • Medical device control
  • Consumer electronics

Overall, the NXP LPC2103FHN48,551 MCU is a versatile and reliable component that can serve as the heart of a variety of electronic products, providing a solid foundation for developers to build upon.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5001 $63.0006
14+ $8.6151 $120.6114
21+ $8.3460 $175.2660
29+ $8.0769 $234.2301
37+ $7.8078 $288.8886
50+ $7.0005 $350.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess