Product Overview: SN65LVDS96DGGRG4
The SN65LVDS96DGGRG4 is a high-performance, FlatLink™ receiver integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced chip is part of TI's interface product line, specifically tailored for high-speed differential signaling applications. It is a pivotal component in digital display systems, where it converts low-voltage differential signals (LVDS) to parallel data streams, facilitating the interconnection between display panels and their corresponding graphics controllers.
Key Features
- Interface: The device operates with a LVDS interface, ensuring robust data transmission even in environments with significant electromagnetic interference (EMI).
- Data Rates: It supports high-speed data rates, making it suitable for applications requiring fast data transfer and minimal signal degradation over long distances or through noisy environments.
- Power Efficiency: The SN65LVDS96DGGRG4 is designed for low power consumption, which is critical for battery-powered devices or energy-sensitive applications.
- Integration: It integrates a phase-locked loop (PLL) circuit, which multiplies the incoming clock frequency to align with the data rate, ensuring data integrity and synchronization.
- Package: The device comes in a 56-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-saving on printed circuit boards (PCBs).
Applications
The SN65LVDS96DGGRG4 is versatile and can be used in a variety of applications, including:
- Flat panel display interfaces
- Notebook and desktop computers
- Industrial displays
- Video projectors
- Telecommunication devices
Technical Specifications
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: Typically 3.3V
- Package Type: 56-pin TSSOP
- RoHS: Compliant with RoHS standards
The SN65LVDS96DGGRG4 stands out for its reliability and performance, making it a go-to solution for engineers and designers looking to create high-quality digital display systems with a focus on efficiency and precision.