EN
  • EN
  • DE

SN65LVDS9637BDRG4

Part No SN65LVDS9637BDRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF RECEIVER H-S 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098976-SN65LVDS9637BDRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN65LVDS9637BDRG4 CAD Model

Description

Product Overview: SN65LVDS9637BDRG4

The SN65LVDS9637BDRG4 is a high-performance differential line receiver from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in modern digital communication systems. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to operate at signaling rates up to 400 Mbps (200 MHz), making it an ideal choice for high-speed data transfer applications.

Key Features

  • Differential Line Receiver: The SN65LVDS9637BDRG4 is capable of receiving differential data signals over twisted pair or parallel point-to-point interconnects, providing improved noise immunity and reduced electromagnetic interference (EMI).
  • High Data Rates: With support for data rates up to 400 Mbps, this device is suitable for a variety of high-speed applications, including backplane interconnects, clock distribution networks, and digital copiers.
  • Low Power Consumption: The device is designed for low power consumption, which is critical in battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: It operates over an extended temperature range of -40°C to 85°C, ensuring reliability in harsh environmental conditions.
  • Fail-Safe Feature: The receiver outputs a high logic level when the inputs are left open, shorted, or terminated but idle, enhancing system safety and robustness.

Applications

The SN65LVDS9637BDRG4 is versatile and can be used in a wide range of applications, including:

  • Telecommunications Equipment
  • Networking Equipment (Routers, Switches, Hubs)
  • Computer Peripherals
  • Industrial Control Systems
  • Professional Video and Imaging Equipment

Package and Quality

This device is supplied in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The SN65LVDS9637BDRG4 is also RoHS compliant and adheres to Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency.

In summary, the SN65LVDS9637BDRG4 from Texas Instruments is a robust, high-speed differential line receiver that offers a combination of performance, power efficiency, and reliability, making it an excellent choice for system designers looking to improve signal integrity in their digital communication solutions.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9835 $51.5710
54+ $1.8579 $100.3266
84+ $1.7952 $150.7968
120+ $1.6696 $200.3520
156+ $1.6069 $250.6764
195+ $1.5441 $301.0995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,070 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess