EN
  • EN
  • DE

ISO1540QDQ1

Part No ISO1540QDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO ISO I2C 2500VRMS 2CH 8SOIC / I2C Digital Isolator 2500Vrms 2 Channel 1Mbps 25kV/μs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 1Mbps
Pulse Width Distortion (Max) 80ns, 21ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO1540
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875962-ISO1540QDQ1
Ultra Librarian 3D Model Ultra Librarian ISO1540QDQ1 CAD Model

Description

The ISO1540QDQ1 from Texas Instruments is a robust, high-performance, low-power, bidirectional isolator designed for I2C communication. This device is particularly engineered to provide galvanic isolation between two I2C buses, ensuring reliable data transfer while protecting sensitive components from the harmful effects of electrical noise, ground loops, and voltage spikes.

Key Features

  • Galvanic Isolation: The ISO1540QDQ1 provides up to 2500 VRMS for 1 minute per UL and VDE, which is essential for ensuring safety and preventing damage to your electronics from high-voltage transients.
  • Low Power Consumption: Its energy-efficient design makes it ideal for battery-powered applications, ensuring a longer battery life and reduced power costs.
  • Bidirectional Communication: This isolator supports bidirectional I2C communication, enabling seamless data transfer between master and slave devices without the need for direction control signals.
  • High-Speed Operation: With support for up to 1-Mbps data rates, the ISO1540QDQ1 is suitable for high-speed I2C applications, ensuring quick and efficient data transfer.
  • No Start-Up Initialization Required: The device is designed to operate immediately upon power-up, with no start-up initialization required, simplifying system design and reducing start-up time.

Applications

The ISO1540QDQ1 is versatile and can be used in a variety of applications, including:

  • Industrial Automation
  • Automotive Systems
  • Medical Equipment
  • Test and Measurement Instruments
  • Isolated I2C Interfaces

Quality and Reliability

As with all Texas Instruments products, the ISO1540QDQ1 is manufactured to the highest quality standards. It is designed to meet stringent automotive requirements and is AEC-Q100 qualified for automotive applications. The device is also available in a compact, surface-mount, 8-pin SOIC package, making it easy to integrate into your design.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4310 $52.1550
12+ $8.5588 $102.7056
19+ $8.2913 $157.5347
25+ $8.0239 $200.5975
33+ $7.7564 $255.9612
44+ $6.9540 $305.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess