The PCI1450GJG is a high-performance, integrated PC Card controller solution from Texas Instruments, designed to manage the interface between a host device and PC Card slots. This product is tailored for portable and desktop systems that require an expansion of their capabilities via PC Card technology, including but not limited to laptops, notebooks, and embedded systems.
Key Features
- Compatibility: The PCI1450GJG supports both 16-bit PCMCIA cards and 32-bit CardBus cards, ensuring broad compatibility with a wide range of PC Cards for various applications.
- Dual-Slot Support: With support for two independent card slots, this controller can manage multiple cards simultaneously, allowing for greater expansion and utility.
- Advanced Power Management: It features sophisticated power management capabilities that comply with the PCI Bus Power Management Interface Specification, contributing to energy efficiency and battery life extension in portable devices.
- High-Speed Data Transfer: The device offers high-speed data transfer rates that are essential for applications such as multimedia, networking, and storage expansion.
- Integrated Interface: The controller includes an integrated PCI interface, facilitating a direct connection to the host system's bus for improved performance and reduced latency.
Technical Specifications
- Product: PC Card Controller
- Manufacturer: Texas Instruments
- Part Number: PCI1450GJG
- Bus Interface: PCI v2.2
- Voltage: 3.3V operation with 5V tolerant inputs
- Package: 208-Pin Plastic Ball Grid Array (PBGA)
Applications
The PCI1450GJG is versatile and can be used in a variety of applications, including but not limited to:
- Network Interface Cards (NICs)
- Wireless Modems and LAN Cards
- Solid-State Drives (SSDs) and Hard Disk Drives (HDDs)
- GPS Receivers
- Other peripheral devices requiring high-speed data transfer and connectivity
With its robust design and comprehensive feature set, the PCI1450GJG from Texas Instruments is an ideal choice for system designers looking to expand the capabilities of their products with reliable and efficient PC Card technology.