EN
  • EN
  • DE

SN65LVDS86AQDGGRG4

Part No SN65LVDS86AQDGGRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP / Displays, Monitors, TV Interface 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100, 65LVDS
Package Tape & Reel (TR)
Applications Displays, Monitors, TV
Interface LVDS
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting SMD (SMT)
Base Product Number 65LVDS86
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260872-SN65LVDS86AQDGGRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS86AQDGGRG4 CAD Model

Description

Product Overview: SN65LVDS86AQDGGRG4 from Texas Instruments

The SN65LVDS86AQDGGRG4 is a high-performance FlatLink™ receiver manufactured by Texas Instruments, designed to meet the rigorous demands of high-speed data communication in a variety of applications. This advanced receiver integrates a Low-Voltage Differential Signaling (LVDS) interface, enabling it to support data rates up to 1.65 Gbps with a low power consumption and reduced electromagnetic interference (EMI).

Key Features:

  • High Data Rate: Capable of operating at clock speeds up to 165 MHz, translating to a maximum data rate of 1.65 Gbps, which makes it suitable for high-speed data transmission requirements.
  • Reduced Power Consumption: Employs LVDS technology for low power dissipation, which is crucial for battery-powered devices and energy-efficient applications.
  • EMI Minimization: The differential signaling helps to minimize EMI, a critical feature for applications sensitive to noise and for maintaining signal integrity over longer cable distances.
  • Compatibility: Compliant with the TIA/EIA-644 LVDS Standard, ensuring compatibility with a wide range of LVDS transmitters and interoperability across different systems.
  • Integration: Integrates a phase-locked loop (PLL) circuit to recover, align, and de-skew the incoming data stream, providing a reliable and stable data transmission.
  • Packaging: Offered in a thin shrink small-outline package (TSSOP) with 48 pins, which is conducive to space-constrained applications.

Applications:

The SN65LVDS86AQDGGRG4 is ideal for a variety of applications that require high-speed data transfer and robust performance, such as:

  • Flat panel displays (LCD and OLED)
  • High-resolution video graphics arrays
  • Telecommunications and networking equipment
  • Industrial control and automation systems
  • Medical imaging devices

Conclusion:

In summary, the SN65LVDS86AQDGGRG4 from Texas Instruments is a versatile and efficient FlatLink™ receiver, offering high-speed data capabilities, low power consumption, and EMI reduction. Its adherence to the LVDS standard and integration of a PLL make it a reliable choice for designers looking to enhance the performance of their digital communication systems.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4368 $54.3680
23+ $4.4609 $102.6007
35+ $4.3215 $151.2525
48+ $4.1821 $200.7408
62+ $4.0427 $250.6474
83+ $3.6245 $300.8335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,376 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess