EN
  • EN
  • DE

SN65LVDS4RSER

Part No SN65LVDS4RSER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1.8-V HIGH-SPEED DIFFERENTIAL LINE RECEIVER | IC LINE RCVR DIFF SGL 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 500Mbps
Supply Voltage (V) 1.62V ~ 1.98V, 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UQFN (2.0x1.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252927-SN65LVDS4RSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS4RSER CAD Model

Description

The SN65LVDS4RSER from Texas Instruments is a high-performance, low-voltage differential signaling (LVDS) receiver designed for applications requiring high-speed data transmission over controlled impedance media of approximately 100 ohms. The device is capable of converting LVDS signals into LVTTL/LVCMOS levels with a high degree of precision and minimal signal degradation.

Key Features:

  • High-Speed Data Transmission: Supports signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: Operates with a low supply voltage from 2.7V to 3.6V, ensuring energy efficiency in your designs.
  • Robust Protection: Features integrated fail-safe circuitry that ensures a logic-high output when inputs are open or shorted, enhancing the reliability of the system.
  • Small Footprint: Available in a compact QFN-16 package, making it ideal for space-constrained applications.
  • Wide Temperature Range: Designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Compatibility: Compliant with the TIA/EIA-644 LVDS Standard, ensuring interoperability with other standard LVDS products.

Applications:

The versatility of the SN65LVDS4RSER renders it suitable for a wide range of applications, including:

  • High-speed backplanes and cable data transmission
  • Networking equipment and telecommunications
  • Computer peripherals and high-speed data interfaces
  • Industrial control and automation systems
  • Video, imaging, and multimedia systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDS4RSER is no exception. Manufactured to the highest standards, this LVDS receiver is designed for performance and longevity, ensuring that your systems operate smoothly over their entire lifecycle.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product datasheet for the SN65LVDS4RSER.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2447 $56.0115
100+ $1.0213 $102.1300
155+ $0.9894 $153.3570
210+ $0.9575 $201.0750
275+ $0.9255 $254.5125
365+ $0.8298 $302.8770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,040 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess