EN
  • EN
  • DE

S9S12VR32F0VLC

Part No S9S12VR32F0VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP / MCU 16-bit S12 CISC 32KB Flash Automotive 32-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S12 MagniV
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Supply Voltage 3.13 V ~ 5.5 V
Data Converters A/D 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 793788-S9S12VR32F0VLC
Popularity Medium
Supply and Demand Status Limited
Family Name S9S12VR32
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian S9S12VR32F0VLC CAD Model

Description

The NXP S9S12VR32F0VLC is a high-performance microcontroller designed for automotive and industrial applications. This advanced microcontroller is part of NXP's S12 MagniV family, which integrates a sophisticated MCU with smart analog features, providing a single-chip solution that helps reduce system complexity and cost.

Key Features

  • Core: The product features a 16-bit HCS12 CPU core that operates at up to 32 MHz, delivering the computational power necessary for demanding applications.
  • Memory: It comes equipped with 32KB of on-chip flash memory, which is highly reliable and provides storage for both the application code and data. Additionally, there is 2KB of RAM available for temporary data storage and processing.
  • Timers: Multiple timers including an 8-channel, 16-bit timer module (TIM), 2-channel, 16-bit periodic interrupt timers, and a 6-channel pulse width modulator (PWM) for advanced control applications.
  • Communication Interfaces: The device includes a variety of communication interfaces such as CAN, LIN, and SPI, enabling it to handle complex communication protocols and connect with other components in a system.
  • Analog Features: Integrated analog features include a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise sensor signal acquisition.
  • Voltage & Temperature Range: The S9S12VR32F0VLC operates within a supply voltage range of 2.7V to 5.5V and is designed to work reliably over an extended temperature range, making it suitable for harsh environments.
  • Packaging: The microcontroller comes in a compact 48-pin LQFP package, which helps in saving board space and is ideal for space-constrained applications.

Applications

This microcontroller is designed for a wide range of applications within the automotive sector, including body control modules, sensor nodes, and motor control units. Its robust design and integrated analog features also make it a great choice for industrial control systems, smart sensors, and other embedded systems that require high reliability and performance.

Conclusion

The NXP S9S12VR32F0VLC microcontroller is a powerful and versatile component that offers a unique combination of processing power, memory capacity, and integrated analog features. Its single-chip design simplifies system architecture and helps reduce development time and costs, making it an excellent choice for engineers looking to create efficient and reliable automotive or industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5652 $61.2172
26+ $4.5662 $118.7212
40+ $4.4236 $176.9440
54+ $4.2809 $231.1686
70+ $4.1381 $289.6670
94+ $3.7101 $348.7494
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess