The SN65LVDS391DR from Texas Instruments is a high-performance differential line driver designed for applications requiring low power consumption and high data rates. This device is a part of the LVDS (Low Voltage Differential Signaling) family and is ideal for achieving fast data transmission over long distances with minimal electromagnetic interference (EMI).
Key Features
- High Data Rates: Supports signaling rates up to 800 Mbps, making it suitable for high-speed data transmission applications.
- Low Power Consumption: Operates with a minimal power supply current, typically 3.3 mA, contributing to energy-efficient designs.
- Differential Signaling: Utilizes LVDS technology to transmit data over a differential pair, enhancing signal integrity and noise immunity.
- Wide Operating Temperature Range: Guaranteed performance across a broad temperature range from -40°C to +85°C, suitable for industrial environments.
- Interoperability: Compatible with existing LVDS receivers, ensuring seamless integration into various systems.
Applications
The SN65LVDS391DR is versatile and can be used in a wide array of applications, including:
- High-speed data communications
- Networking equipment and switches
- Telecommunication infrastructure
- Computer peripherals and high-speed backplanes
- Video signal transmission
- Automotive infotainment and camera link systems
Technical Specifications
The SN65LVDS391DR is offered in an 8-pin SOIC package and features:
- Supply voltage range: 3.0 V to 3.6 V
- Propagation delay time: 2.5 ns (typical)
- Power-off protection
- Low-voltage TTL (LVTTL) level input compatible
- Flow-through pinout for easy PCB routing
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN65LVDS391DR is no exception. It is designed to meet or exceed the stringent requirements of industrial and automotive applications, ensuring reliability and performance in the most demanding conditions.