EN
  • EN
  • DE

TLC7733IDG4

Part No TLC7733IDG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V SUPPLY MONITOR 8-SOIC / Processor Supervisor 2.93V 1 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 796936-TLC7733IDG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLC7733
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC7733IDG4 CAD Model

Description

Product Overview: TLC7733IDG4

The TLC7733IDG4 is a precision voltage supervisor designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to monitor the supply voltage of microprocessors, microcontrollers, and other voltage-sensitive systems. It ensures that these systems operate optimally by resetting them whenever the supply voltage drops below a predetermined threshold, thus protecting the system from data corruption and operational errors.

Key Features

  • Voltage Monitoring: The TLC7733IDG4 offers precise voltage monitoring capabilities. It has a programmable voltage threshold level that can be set according to the needs of the specific application, ensuring that devices operate within their safe voltage ranges.
  • Reset Functionality: This product includes an active-low reset output, which holds the microprocessor in the reset state until the supply voltage reaches a stable condition above the threshold level. This feature is crucial for maintaining system reliability during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: The TLC7733IDG4 is designed for low power consumption, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, this voltage supervisor is versatile and can perform reliably in a variety of environmental conditions.
  • High Accuracy: Texas Instruments ensures high accuracy for the voltage detection threshold, providing a reliable safeguard for sensitive electronic components.

Applications

The TLC7733IDG4 is suitable for a wide array of applications, including:

  • Microprocessor/microcontroller systems
  • Portable and battery-powered devices
  • Intelligent instruments
  • Industrial controls
  • Automotive systems

Quality and Support

Texas Instruments is known for their commitment to quality and the TLC7733IDG4 is no exception. Customers can expect robust performance and consistent operation. Additionally, Texas Instruments provides extensive technical support, including datasheets, reference designs, and customer service to assist with integration and troubleshooting.

In conclusion, the TLC7733IDG4 from Texas Instruments is an indispensable component for systems requiring precise voltage monitoring and reliable operational safety. Its combination of features makes it an excellent choice for safeguarding the integrity of electronic systems across a range of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
MaxLinear Inc
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1224 $50.9376
51+ $1.9881 $101.3931
79+ $1.9209 $151.7511
112+ $1.7866 $200.0992
146+ $1.7195 $251.0470
182+ $1.6523 $300.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,460 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess