EN
  • EN
  • DE

SNJ54LS112AJ

Part No SNJ54LS112AJ
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54LS112A DUAL J-K NEGATIVE-EDGE- / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS112
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336268-SNJ54LS112AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54LS112AJ CAD Model

Description

Product Overview: SNJ54LS112AJ

The SNJ54LS112AJ is a high-performance, dual J-K flip-flop with preset and clear functionality, designed and manufactured by Texas Instruments. This integrated circuit is part of the 54LS series and is built to meet the stringent requirements of military and aerospace applications, thanks to its robustness and reliability.

Key Features

  • Logic Type: Dual J-K Flip-Flop
  • Logic Family: LS
  • Output Type: Differential
  • Number of Elements: 2
  • Number of Bits per Element: 1
  • Trigger Type: Negative Edge
  • IC Package Type: LCCC (Ceramic Leadless Chip Carrier)
  • Operating Temperature Range: -55°C to 125°C

The SNJ54LS112AJ is specifically designed to operate in environments that require a wide temperature range and high level of durability. It is capable of functioning reliably under extreme conditions, which makes it an ideal choice for mission-critical applications where failure is not an option.

Performance and Quality

With its fast setup times and high clock speed capability, the SNJ54LS112AJ ensures rapid and accurate signal processing, making it suitable for high-speed computing and data manipulation tasks. The flip-flop's low power consumption and stable operation also contribute to its efficiency, making it a cost-effective solution for complex electronic systems.

The device comes in a sturdy LCCC package, which provides excellent thermal conduction and resistance to physical stress, further enhancing its reliability. Moreover, Texas Instruments' commitment to quality ensures that each SNJ54LS112AJ flip-flop meets the highest standards of performance and longevity.

Applications

Due to its robust design and reliable performance, the SNJ54LS112AJ is widely used in military, aerospace, and other high-reliability fields. It is also suitable for critical digital applications such as synchronous counting, control systems, and data storage devices.

Overall, the SNJ54LS112AJ from Texas Instruments stands as a testament to precision engineering and reliability, providing the dependability and performance needed for the most demanding electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1655 $51.6550
24+ $4.2384 $101.7216
37+ $4.1060 $151.9220
51+ $3.9735 $202.6485
66+ $3.8411 $253.5126
88+ $3.4437 $303.0456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess