EN
  • EN
  • DE

SN65LVDS390DRG4

Part No SN65LVDS390DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC / 0/4 Receiver LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tape & Reel (TR)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDS390
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261191-SN65LVDS390DRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS390DRG4 CAD Model

Description

Product Overview: SN65LVDS390DRG4

The SN65LVDS390DRG4 is a high-performance differential line receiver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's interface family and is specifically tailored for low-voltage differential signaling (LVDS) applications. The SN65LVDS390DRG4 is ideal for high-speed data transmission over printed circuit boards, backplanes, and cables, commonly used in telecommunications, computing, and networking equipment.

Key Features

  • High-Speed Data Transfer: The SN65LVDS390DRG4 supports signaling rates up to 400 Mbps, enabling rapid data communication for critical applications.
  • Low-Voltage Operation: It operates at a nominal supply voltage of 3.3V, which helps to minimize power consumption and reduce heat dissipation.
  • Differential Inputs: The device's differential inputs are compatible with LVDS standard specifications, ensuring robust data transmission with reduced electromagnetic interference (EMI).
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a high output state if the inputs are left open, shorted, or terminated but idle, enhancing system reliability.
  • Industrial Temperature Range: It is designed to operate over an extended temperature range from -40°C to 85°C, making it suitable for harsh environments.

Applications

The SN65LVDS390DRG4 is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Telecommunications and networking equipment
  • Computer peripherals and servers
  • Switch fabric I/O modules
  • Base stations and cellular infrastructure

Package and Quality

The device is offered in a small-outline integrated circuit (SOIC) package, specifically in an 8-pin SOIC (DRG4) package. This compact form factor allows for efficient use of board space in densely packed electronic assemblies. Additionally, the SN65LVDS390DRG4 is designed to meet or exceed the quality and reliability standards expected in industrial applications, ensuring performance and durability.

With its combination of high-speed data handling, low-voltage operation, and robust design, the SN65LVDS390DRG4 from Texas Instruments stands out as a superior choice for designers seeking a reliable LVDS differential line receiver.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0327 $51.5559
41+ $2.4884 $102.0244
63+ $2.4107 $151.8741
86+ $2.3329 $200.6294
111+ $2.2551 $250.3161
149+ $2.0218 $301.2482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,322 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess