The SN65LVDS301ZXHR is a high-performance, programmable serializer from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in a variety of applications. This device is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its ability to operate at high speeds while minimizing electromagnetic interference and power consumption.
Key Features
- High Data Rate: The serializer can handle data rates up to 1.5 Gbps, making it suitable for high-speed data channels.
- Programmable: It features a programmable PLL (Phase-Locked Loop) that allows for flexible clock management and easy integration into various system architectures.
- Low Power Consumption: The device's LVDS technology ensures low power dissipation, which is critical for battery-powered devices and energy-efficient applications.
- Reduced EMI: Differential signaling helps to reduce electromagnetic interference, a common challenge in high-speed data environments.
- Robust Interface: The SN65LVDS301ZXHR is designed to be resilient against common mode noise and offers a stable data transmission medium.
Applications
The serializer is well-suited for a range of applications, including:
- High-resolution video transmission
- Automotive infotainment and driver assistance systems
- Telecommunications and data communication equipment
- Industrial control and automation systems
Product Specifications
| Parameter |
Value |
| Package / Case |
100-BGA MICROSTAR JUNIOR |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
3.3V |
| RoHS |
Compliant |
The SN65LVDS301ZXHR from Texas Instruments represents a blend of performance, flexibility, and reliability, making it an excellent choice for designers looking to implement high-speed serial communication in their systems.