The Molex 51281-1294 is a Flat Flex Cable (FFC) connector designed to provide a reliable and space-saving connection between flexible flat cables and printed circuit boards (PCBs). This connector is commonly used in applications where compact size and ease of assembly are critical, such as in consumer electronics, mobile devices, and automotive systems. It allows for high-density interconnectivity while maintaining signal integrity.
Applications
- Consumer electronics (laptops, tablets, smartphones)
- Automotive electronics (dashboard displays, infotainment systems)
- Medical devices (portable diagnostic equipment)
- Industrial equipment (control panels, robotics)
- Printers and scanners
Features
- Compact and low-profile design
- ZIF (Zero Insertion Force) mechanism for easy cable insertion and removal
- Surface mount termination for automated assembly
- High pin count for high-density interconnectivity
- Polarization features to prevent incorrect cable insertion
Benefits
- Saves valuable board space due to its compact size
- Simplifies cable assembly and reduces the risk of cable damage with the ZIF mechanism
- Enables efficient and cost-effective manufacturing through automated assembly processes
- Provides high signal integrity in high-density applications
- Prevents accidental misconnection, ensuring proper functionality
Additional Details
The 51281-1294 FFC connector is constructed from high-quality materials to ensure long-term reliability and durability. Its design incorporates features to maintain stable electrical performance in demanding environments. The ZIF mechanism allows for easy and repeatable cable insertions and removals, minimizing wear and tear on the connector and cable.
Technical Specifications:
- Number of Contacts: 12 (as indicated by -1294 and assuming the '94' part relates to the contact count)
- Pitch: Typically 1.0 mm or 0.5 mm (verify from datasheet)
- Mounting Style: Surface Mount (SMT)
- Termination Style: Solder
- Actuation Type: Top or Bottom Entry ZIF (verify from datasheet)
- Material: High-performance plastic housing with durable metal contacts
- Operating Temperature Range: Typically -25°C to +85°C
For detailed specifications, including dimensions, electrical characteristics, material details, and mating cable recommendations, refer to the official Molex datasheet for the 51281-1294 FFC connector.