EN
  • EN
  • DE

SN65LVDS1D

Part No SN65LVDS1D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTAIL LINE DRIVER/RECEIVERS | IC 1/0 DRIVER LVDS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 1/0
Data Rate 630Mbps
Supply Voltage (V) 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LVDS1
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252896-SN65LVDS1D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN65LVDS1D CAD Model

Description

The SN65LVDS1D from Texas Instruments is a versatile and high-performance single Low-Voltage Differential Signaling (LVDS) driver designed for high-speed data transmission over controlled impedance media of approximately 100 Ω. The device is optimized for balanced data transmission and is compliant with the TIA/EIA-644 LVDS standard.

Key Features

  • High-Speed Data Transmission: The SN65LVDS1D is capable of transmitting data at rates up to 400 Mbps, making it suitable for demanding applications requiring fast data transfer.
  • Low-Voltage Operation: Operating from a 3.3V supply, the device is designed for low-power applications and supports a wide common-mode voltage range.
  • Robust Design: With its differential design, the SN65LVDS1D offers high noise immunity and low electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noisy environments.
  • Interoperability: The device is interoperable with existing LVDS receivers, ensuring compatibility with a broad range of components and systems.

Applications

The SN65LVDS1D is ideal for a variety of high-speed data communication applications, including:

  • Point-to-point baseband data transmission over controlled impedance media such as printed circuit boards.
  • Networking equipment and telecom infrastructure.
  • High-speed digital data transmission in computing and storage systems.
  • Backplane interconnects and clock distribution networks.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V ± 0.3V
Signaling Rate Up to 400 Mbps
Operating Temperature Range -40°C to +85°C
Package Type SOT-23
Standard Compliance TIA/EIA-644 LVDS

For more detailed information about the SN65LVDS1D, including pin configurations, application circuits, and ordering options, please refer to the official Texas Instruments datasheet and product resources.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1430 $51.4320
57+ $1.7584 $100.2288
89+ $1.7034 $151.6026
122+ $1.6485 $201.1170
157+ $1.5935 $250.1795
210+ $1.4287 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess