EN
  • EN
  • DE

SN65LVDS17DRFTG4

Part No SN65LVDS17DRFTG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 4GBPS 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Input PECL
Output LVDS
Data Rate (Max) 4Gbps
Number of Channels 1
Delay Time 460ps
Supply Voltage - Operating 2.375 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-WSON (2x2)
Win Source Part Number 1098953-SN65LVDS17DRFTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS17DRFTG4 CAD Model

Description

Product Overview: SN65LVDS17DRFTG4

The SN65LVDS17DRFTG4 is a high-speed differential line receiver designed by Texas Instruments, renowned for its robust performance and reliability in various applications. This device is a part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its high-speed data transmission capabilities while maintaining low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The SN65LVDS17DRFTG4 is capable of operating at significant data rates, making it ideal for applications requiring rapid data transfer.
  • Low Voltage: As an LVDS device, it operates at low voltage levels, which translates into lower power consumption and minimizes the heat generated during operation.
  • Differential Inputs: The differential inputs of the SN65LVDS17DRFTG4 provide a high degree of noise immunity, ensuring data integrity even in electrically noisy environments.
  • Interoperability: This receiver is designed to be compatible with TIA/EIA-644 LVDS standard, ensuring easy integration into existing systems and interoperability with other LVDS-compliant devices.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures the receiver output is high if the inputs are shorted or open, thus protecting the device and maintaining system stability.

Applications

The SN65LVDS17DRFTG4 is versatile and can be employed in various applications such as:

  • High-speed data communications and telecommunications equipment
  • Networking equipment, including switches and routers
  • Computer peripherals and high-performance computing systems
  • Industrial control and automation systems
  • Video, imaging, and multimedia systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN65LVDS17DRFTG4 has undergone rigorous testing to meet stringent industry standards, ensuring reliability and performance in demanding conditions.

Package and Availability

The SN65LVDS17DRFTG4 is available in a compact, surface-mount package, which is conducive to space-constrained applications. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

For engineers and designers looking for a reliable high-speed differential line receiver, the SN65LVDS17DRFTG4 from Texas Instruments stands as a robust choice that combines performance, efficiency, and compatibility.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0005 $51.0085
41+ $2.4619 $100.9379
63+ $2.3850 $150.2550
87+ $2.3080 $200.7960
113+ $2.2311 $252.1143
150+ $2.0003 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess