The SN65LVDS17DRFT is a remarkable low-voltage differential signaling (LVDS) repeater designed by Texas Instruments, renowned for its high-speed data transmission capabilities and robust performance. This advanced semiconductor device is specifically engineered to extend the reach of high-speed data streams across longer distances by repeating the signal with fidelity and strength.
Key Features
- High-Speed Data Handling: The SN65LVDS17DRFT can operate at impressive speeds, making it suitable for applications that require rapid data transfer, such as gigabit Ethernet, high-definition video, and telecommunications.
- LVDS Interface: This product employs LVDS technology, which is known for its low power consumption and its ability to minimize electromagnetic interference, ensuring a clean signal transmission even in electrically noisy environments.
- Extended Signal Range: The repeater function of the SN65LVDS17DRFT allows it to regenerate signals, which extends the usable length of copper interconnects while maintaining signal integrity.
- Compatibility: It is designed to be compatible with a wide range of other LVDS products, making it a versatile choice for system designers.
- Robust Packaging: The device comes in a refined SON (Small Outline No-Lead) package, which not only saves space on the PCB but also enhances thermal performance.
Applications
The SN65LVDS17DRFT is ideal for deployment in a variety of high-speed data communication systems. Some of the typical applications include:
- High-speed backplanes and cable extenders
- Data storage and servers
- Telecommunications equipment
- Digital copiers, printers, and scanners
- Industrial control systems
Technical Specifications
Some of the technical highlights include:
- Supply Voltage: 3.3V ±0.3V
- Maximum Data Rate: Above 400 Mbps
- Operating Temperature Range: -40°C to 85°C
- Power Dissipation: Low
- Signal Conditioning: Repeater
Overall, the SN65LVDS17DRFT from Texas Instruments stands out as a high-performance, reliable solution for extending LVDS signals across your digital systems. It is an essential component for any design engineer looking to overcome the challenges of high-speed data transmission over long distances.