EN
  • EN
  • DE

SAMA7G54-V/4HB

Part No SAMA7G54-V/4HB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA7G5 1GHZ 343TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202300-SAMA7G54-V/4HB
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microprocessors
Series SAMA7G5
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Mounting Type Surface Mount
Package / Case 343-TFBGA
Supplier Device Package 343-TFBGA (14x14)
Ultra Librarian 3D Model Ultra Librarian SAMA7G54-V/4HB CAD Model

Description

Microchip Technology's SAMA7G54-V/4HB: A Pinnacle of Performance and Connectivity

The SAMA7G54-V/4HB is a cutting-edge product from Microchip Technology, designed to cater to the demanding requirements of high-performance, industrial-grade applications. This sophisticated microcontroller is based on the ARM Cortex-A7 processor, which offers an optimal balance between power efficiency and computing capability, making it an ideal choice for a wide range of applications, including industrial control systems, IoT devices, and consumer electronics.

At the heart of the SAMA7G54-V/4HB lies a powerful single-core ARM Cortex-A7 processor that operates at speeds of up to 1 GHz. This robust processing unit is complemented by 4MB of DDR2 SDRAM, which provides ample memory for complex tasks and multitasking, ensuring smooth and responsive performance in resource-intensive operations.

This product is also equipped with a rich set of connectivity options. It includes a Gigabit Ethernet MAC for fast and reliable network connections, crucial for applications that require quick data transfer and real-time communications. In addition, it features a high-speed USB interface, which facilitates rapid data exchange with peripherals and other devices, enhancing its versatility in various usage scenarios.

The SAMA7G54-V/4HB is designed with security in mind. It incorporates advanced security features that safeguard against unauthorized access and ensure data integrity. These measures are essential in today's connected world, where security threats are ever-present and evolving.

Furthermore, the microcontroller supports a variety of industrial interfaces, such as CAN, SPI, I2C, and UART, providing seamless integration with a wide array of sensors, actuators, and other industrial components. This versatility makes the SAMA7G54-V/4HB an excellent choice for developers looking to create sophisticated and robust systems.

Microchip Technology's commitment to quality and reliability is evident in the SAMA7G54-V/4HB. It is designed to operate in harsh environments and can withstand extended temperature ranges, ensuring consistent performance even in challenging conditions. With its potent combination of processing power, memory, connectivity, and security, the SAMA7G54-V/4HB stands out as a premier solution for developers seeking to push the boundaries of what's possible in the realm of embedded systems.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess