EN
  • EN
  • DE

SN65LVDS16DRFT

Part No SN65LVDS16DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 4GBPS 8WSON  /  Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Input PECL
Output LVDS
Data Rate (Max) 4Gbps
Number of Channels 1
Delay Time 460ps
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 40mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number 65LVDS16
Other Names SN65LVDS16DRFTG4,-296-17441-1,2156-SN65LVDS16DRFT,-296-17441-1,296-17441-2,SN65LVDS16DRFTG4,-SN65LVDS16DRFTR,TEXTISSN65LVDS16DRFT,296-17441-1,-SN65LVDS16DRFTG4,296-17441-6,-SN65LVDS16DRFTG4R
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260948-SN65LVDS16DRFT
Ultra Librarian 3D Model Ultra Librarian SN65LVDS16DRFT CAD Model

Description

The SN65LVDS16DRFT is a high-performance, low-voltage differential signaling (LVDS) receiver designed by Texas Instruments. This device is part of TI's interface family and is tailored to meet the demanding requirements of high-speed data transmission in modern communication infrastructure, industrial, and automotive applications.

Featuring a flow-through pinout for easy PCB layout, the SN65LVDS16DRFT is capable of receiving data at speeds up to 400 Mbps. It converts the LVDS signals to LVTTL/LVCMOS levels, which are more suitable for use in standard digital circuits. This conversion is critical in systems where high-speed data needs to be processed by components that do not inherently support LVDS levels.

The device operates over a wide supply range of 3.3V ± 10%, allowing for flexibility in various system designs. Its low power consumption makes it an ideal choice for power-sensitive applications. Furthermore, the SN65LVDS16DRFT is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions.

The differential inputs of the SN65LVDS16DRFT are highly immune to common-mode noise, which significantly improves signal integrity and reduces the risk of data errors in noisy environments. This is especially important in applications such as telecommunications where maintaining data fidelity over long cable runs is paramount.

The SN65LVDS16DRFT comes in a small footprint package, the 8-SON (DRF) which minimizes board space and is suitable for space-constrained applications. With its integrated termination resistors, the device simplifies design and reduces external component count, leading to cost and space savings on the PCB.

Texas Instruments provides comprehensive technical support for the SN65LVDS16DRFT, including detailed datasheets, application notes, and design resources to assist engineers in integrating this LVDS receiver into their designs effectively and efficiently.

In summary, the SN65LVDS16DRFT is a robust and reliable choice for designers looking to implement high-speed data communication with the assurance of signal integrity, low power, and ease of use.

You May Also Be Interested in

Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess