Product Overview: SN65LVDS051DR by Texas Instruments
The SN65LVDS051DR is a high-speed differential line driver and receiver pair designed by Texas Instruments, which operates from a single 3.3V supply. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for balanced data transmission at speeds that can exceed 400 Mbps. Its robust design ensures signal integrity even in environments with high electromagnetic interference (EMI).
Key Features
- High-Speed Data Transmission: Capable of transmitting data at rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
- Low-Voltage Operation: Operates from a single 3.3V supply, which helps in reducing power consumption and making it ideal for power-sensitive applications.
- Low Power Dissipation: Typically consumes only 10 mW of power when idle and 50 mW during operation, thereby contributing to energy-efficient designs.
- Reduced EMI: The differential signaling helps minimize EMI, which is critical for applications sensitive to noise.
- Wide Operating Temperature Range: Designed to function reliably in a broad range of temperatures, from -40°C to 85°C, suitable for industrial environments.
- Interoperability: Conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility with other LVDS-compliant devices.
Applications
The SN65LVDS051DR is versatile and can be used in various applications that require high-speed data transfer with minimal noise interference. These include:
- Networking equipment such as switches and routers
- Telecommunications infrastructure
- High-speed data acquisition systems
- Computer peripherals and high-resolution video displays
- Industrial control and automation systems
Package and Quality
The device is offered in a SOIC-16 (DR) package, providing a compact solution for space-constrained applications. The SN65LVDS051DR is designed and manufactured to meet the high-quality standards of Texas Instruments, ensuring reliable performance and durability for the end-user.