EN
  • EN
  • DE

SURS8360T3G

Part No SURS8360T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 600V 3A SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1.25V at 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage at Vr 10μA at 600V
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number MURS360
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262612-SURS8360T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS8360T3G CAD Model

Description

ON Semiconductor SURS8360T3G Product Overview

The SURS8360T3G is a high-performance, robust Schottky rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This rectifier is part of ON Semiconductor's extensive portfolio, which is known for delivering reliable and energy-efficient products that meet the stringent requirements of modern electronic applications.

Key Features

  • Low Forward Voltage Drop: The SURS8360T3G boasts a low forward voltage drop, which enhances the overall efficiency of the system in which it is used. This feature is particularly beneficial in applications that demand high efficiency, such as power supply units and DC-DC converters.
  • High Surge Capacity: This product is capable of handling high surge currents, making it an excellent choice for applications that experience occasional surges or spikes in current, ensuring reliability and longevity.
  • Guard Ring for Enhanced Ruggedness and Long-Term Reliability: The inclusion of a guard ring significantly improves the ruggedness of the device and provides long-term reliability, which is critical in industrial and automotive applications where components are exposed to harsh conditions.
  • Surface Mount Package: The SURS8360T3G comes in a surface mount package, which allows for a more compact and efficient design, as well as easier integration into various electronic assemblies.
  • AEC-Q101 Qualified: This component meets the requirements of the AEC-Q101 standard, certifying it for use in automotive applications. This qualification ensures that the SURS8360T3G can withstand the rigorous demands of the automotive environment.

Applications

The versatility of the SURS8360T3G makes it suitable for a wide range of applications, including:

  • Automotive applications
  • DC-DC converters
  • Power supply units
  • Free-wheeling diodes
  • Reverse battery protection
  • Load dump protection

Product Specifications

The SURS8360T3G offers a maximum repetitive reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 3A. Its operating junction temperature range is from -55°C to +150°C, which accommodates a wide variety of operating conditions.

With its combination of high efficiency, surge capacity, and ruggedness, the SURS8360T3G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2689 $57.8135
525+ $0.2208 $115.9200
815+ $0.2138 $174.2470
1,120+ $0.2069 $231.7280
1,445+ $0.2000 $289.0000
1,935+ $0.1793 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,334 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess