SN74LV245APW Octal Bus Transceiver from Texas Instruments
The SN74LV245APW is a high-performance, octal bus transceiver designed by Texas Instruments, which operates as a bidirectional interface between two eight-bit buses. The device is part of the SN74LV family, which provides a wide range of low-voltage CMOS logic solutions. The SN74LV245APW is crafted to ensure smooth data transfer while maintaining a high level of signal integrity in a variety of digital applications.
This transceiver has a wide operating voltage range of 2V to 3.6V, making it compatible with various low-voltage systems and ideal for battery-operated applications. The SN74LV245APW comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, offering a compact footprint for space-constrained designs.
Key Features:
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Voltage Range: Operates from 2V to 3.6V
- Drive Capability: Can drive up to 24mA at the outputs
- Speed: Fast propagation delays and output transition times
- Direction Control: Direction of data flow is controlled by the DIR input
- Output Enable: OE input disables the outputs to allow for bus contention-free data flow
- Compatibility: Input and output levels are compatible with 5V systems
- Package: Available in a 20-pin TSSOP package
The SN74LV245APW is equipped with an Output Enable (OE) feature that, when activated, places the outputs in a high-impedance state. This allows for multiple devices to share a common bus line without conflict. Additionally, the Direction (DIR) input controls the direction of data flow through the device, making it highly flexible for use in various bidirectional communication protocols.
Applications for the SN74LV245APW are diverse and include bus interface or buffer functions in a wide range of systems such as computers, communication devices, and embedded systems. With its robust design, this transceiver ensures reliable performance and connectivity, making it a preferred choice for designers looking for a versatile and dependable solution for their digital interfacing needs.
For detailed specifications and application circuits, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product guides.