EN
  • EN
  • DE

SN65LVCP418PAPR

Part No SN65LVCP418PAPR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 8-Channel Gigabit Signal Conditioning Buffer | IC REDRIVER 8CH 4.25GBPS 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Input CML
Output VML
Data Rate (Maximum) 4.25Gbps
Number of Channels 8
Delay Time 400ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Family Part Number SN65LVCP418
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1252839-SN65LVCP418PAPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVCP418PAPR CAD Model

Description

Product Overview: SN65LVCP418PAPR

The SN65LVCP418PAPR is a high-performance signal conditioning device manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LVCP series, which is known for its robust physical layer devices for high-speed communication and data transfer.

Key Features

  • High-Speed Performance: The SN65LVCP418PAPR is designed to support multi-gigabit data rates, making it ideal for applications that require fast and reliable data transfer.
  • Low Power Consumption: This device operates with a minimal power draw, which is crucial for energy-efficient systems and helps reduce the overall system power budget.
  • Dual-Channel Operation: It features two independent channels, each capable of operating at high speeds, providing flexibility and scalability in system design.
  • Signal Conditioning: The device includes signal conditioning features such as equalization, de-emphasis, and signal retiming, which enhance signal integrity over long cables and complex interconnects.
  • Hot-Plug Capability: With hot-plug support, the SN65LVCP418PAPR allows for devices to be connected or disconnected without the need to power down the system.

Applications

The SN65LVCP418PAPR is versatile and can be used in a variety of applications, including:

  • Data centers and high-speed servers
  • Telecommunication equipment
  • Professional video and audio equipment
  • Network switches and routers
  • Storage networks

Technical Specifications

Some of the technical specifications of the SN65LVCP418PAPR include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: HTQFP-64

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN65LVCP418PAPR is backed by Texas Instruments' comprehensive technical support and reliability testing, ensuring that customers receive the best possible product performance and longevity for their critical applications.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0597 $52.1194
5+ $21.3824 $106.9120
8+ $20.7142 $165.7136
10+ $20.0460 $200.4600
13+ $19.3778 $251.9114
18+ $17.3732 $312.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess