EN
  • EN
  • DE

SN65LV1224BRHBR

Part No SN65LV1224BRHBR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10-MHz To 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER | IC SERIAL/DESERIAL 10:1 32-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 1
Number of Outputs 10
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number SN65LV1224B
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1252830-SN65LV1224BRHBR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LV1224BRHBR CAD Model

Description

Product Overview: SN65LV1224BRHBR

The SN65LV1224BRHBR is a high-performance, low-voltage 3.3-V signaling rate serializer from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit (IC) is part of Texas Instruments' LVDS (Low Voltage Differential Signaling) family, offering a robust and efficient solution for serializing parallel data inputs for transmission over a differential pair.

Key Features

  • High Data Bandwidth: The SN65LV1224BRHBR boasts a wide data bandwidth, making it suitable for high-speed data acquisition, telecommunications, and computing applications where rapid data transfer is essential.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates on a low supply voltage, reducing the power consumption and heat dissipation, thereby improving the overall system reliability and performance.
  • Differential Signaling: Utilizing LVDS technology, the SN65LV1224BRHBR minimizes electromagnetic interference (EMI) and crosstalk, thus ensuring signal integrity over longer distances and in noisy environments.
  • High Integration: The serializer integrates multiple functions, which reduces the need for external components, simplifies PCB layout, and saves space in the final product design.

Applications

  • High-speed data communications
  • Digital video and imaging systems
  • Telecommunication infrastructure
  • Industrial control and automation
  • Automotive infotainment and driver assistance systems

Product Specifications

The SN65LV1224BRHBR operates over a temperature range of -40°C to 85°C and is available in a compact 32-pin VQFN package. It features a typical operating supply voltage of 3.3V, with a maximum rating of 3.6V. The serializer has a signaling rate of up to 1 Gbps, ensuring fast and reliable data transfer.

This product is a testament to Texas Instruments' commitment to developing advanced technologies that enhance the performance and efficiency of electronic systems. With its combination of speed, power efficiency, and robustness, the SN65LV1224BRHBR is an excellent choice for designers looking to improve their data communication solutions.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9738 $50.9214
8+ $13.9273 $111.4184
12+ $13.4920 $161.9040
16+ $13.0568 $208.9088
20+ $12.6216 $252.4320
27+ $11.3159 $305.5293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess