EN
  • EN
  • DE

SCC2692AE1N40,602

Part No SCC2692AE1N40,602
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 1094902-SCC2692AE1N40,602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCC2692AE1N40,602 CAD Model

Description

NXP SCC2692AE1N40,602 Dual UART Interface

The SCC2692AE1N40,602 is a versatile integrated circuit from NXP Semiconductors, designed to facilitate serial communication in embedded systems. This dual Universal Asynchronous Receiver/Transmitter (UART) is an essential component for applications requiring reliable data exchange via serial ports. It is particularly well-suited for industrial control systems, networking equipment, and telecommunications.

The device features two independent UART channels, which can be used to interface with microcontrollers, microprocessors, or other ICs that require serial communication. Each UART channel is capable of full-duplex operations, meaning they can transmit and receive data simultaneously. This functionality is crucial for applications that demand high-speed, bidirectional communication.

The SCC2692AE1N40,602 operates at a voltage range of 4.5V to 5.5V, making it compatible with a wide array of 5V logic systems. It supports a variety of baud rates, which can be programmed to match specific communication requirements. The flexibility in baud rate selection ensures that the device can be used for both slow and fast serial communication tasks.

One of the standout features of this NXP UART is its programmable interrupt system. This system allows for efficient data processing by notifying the host processor of various events, such as data reception, transmission completion, and errors. The interrupt-driven operation minimizes CPU overhead, thereby enhancing overall system performance.

The SCC2692AE1N40,602 also includes a range of built-in diagnostics and system support features. These include a false start bit detection and line break generation and detection, which are critical for ensuring data integrity and robust operation in noisy environments. Additionally, the device is equipped with a loop-back mode for diagnostic purposes, allowing for easy system testing and troubleshooting.

Packaged in a 40-pin PDIP (Plastic Dual In-line Package), the SCC2692AE1N40,602 is designed for through-hole mounting, which simplifies the prototyping and manufacturing processes. Its robust design and comprehensive feature set make it a reliable choice for designers and engineers looking to implement serial communication capabilities in their systems.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess