EN
  • EN
  • DE

SN65LV1212DB

Part No SN65LV1212DB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC 10:1 LVDS DESERIALIZER 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Deserializer
Data Rate 400Mbps
Input Type LVDS
Output Type LVDS
Number of Inputs 1
Number of Outputs 10
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 129675-SN65LV1212DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LV1212DB CAD Model

Description

The SN65LV1212DB from Texas Instruments is a high-performance, low-power, dual-port RAM that is designed to be used in systems that require high-speed, low-latency data transfer between different buses.

  • Storage Capacity: 16K x 9 bits
  • Power Supply: Single 3.3V
  • Clock Frequency: 100 MHz
  • Features: Configurable input and output ports, asynchronous and synchronous operation modes
  • Features: Built-in arbitration scheme, automatic power-down feature
  • Package: 100-pin TQFP (Thin Quad Flat Pack)
  • Temperature Range: -40°C to 85°C
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess