EN
  • EN
  • DE

SN65LV1023AMDBREP

Part No SN65LV1023AMDBREP
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10-MHz To 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER | IC SERIALIZER 10:1 LVDS 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Serializer
Data Rate 660Mbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 10
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number 65LV1023
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252820-SN65LV1023AMDBREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LV1023AMDBREP CAD Model

Description

Product Overview: SN65LV1023AMDBREP

The SN65LV1023AMDBREP is a high-speed differential line receiver designed by Texas Instruments, renowned for its robust performance and reliability in demanding applications. This integrated circuit is part of TI's Space Enhanced Plastic (EP) product lineup, which signifies its suitability for space-constrained and rugged environments.

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, facilitating rapid data communication for a variety of digital applications.
  • Differential Inputs: It features LVDS (Low-Voltage Differential Signaling) inputs, which minimizes electromagnetic interference and enables long-distance data transmission with high noise immunity.
  • Robust Design: The SN65LV1023AMDBREP is characterized for operation from -55°C to 125°C, making it suitable for extreme temperature environments.
  • Space Enhanced Plastic: The EP designation indicates that the device has undergone additional testing and qualification for space-level applications, ensuring its performance under harsh conditions.
  • Low Power Consumption: It is designed for low power operation, which is critical for energy-sensitive systems.
  • Compatibility: The device is compatible with existing 5-V LVDS receivers, offering flexibility in upgrading or integrating with legacy systems.

Applications

The SN65LV1023AMDBREP is ideally suited for a range of applications that require high-speed data transmission and robust performance. These include:

  • Telecommunications equipment
  • Networking hardware and data centers
  • Satellite and space systems
  • Industrial control and automation
  • Medical imaging and diagnostics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of industrial and space-level applications. The SN65LV1023AMDBREP undergoes rigorous testing and quality control measures to ensure its reliability and performance over its intended lifespan.

For engineers and designers looking for a dependable solution for high-speed data communications, the SN65LV1023AMDBREP from Texas Instruments stands out as a premier choice that combines speed, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4866 $67.4598
6+ $18.4506 $110.7036
9+ $17.8740 $160.8660
12+ $17.2974 $207.5688
15+ $16.7208 $250.8120
21+ $14.9911 $314.8131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess