EN
  • EN
  • DE

SN65LV1023ADB

Part No SN65LV1023ADB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10:1 LVDS 28-SSOP / 660Mbps Serializer 10 Input 1 Output 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Function Serializer
Data Rate 660Mbps
Input Type LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number 65LV1023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 296-15176-5,-SN65LV1023ADBG4,SN65LV1023ADBG4-ND,-SN65LV1023ADB-NDR,SN65LV1023ADBG4,-SN65LV1023ADBG4-NDR
Standard Package 50
Win Source Part Number 1094765-SN65LV1023ADB
Ultra Librarian 3D Model Ultra Librarian SN65LV1023ADB CAD Model

Description

The SN65LV1023ADB is a robust serializer and deserializer (SerDes) chip designed by Texas Instruments, renowned for its high-performance and reliability in data transmission. This integrated circuit is specifically engineered to facilitate the transfer of data over long distances or through noisy environments by serializing parallel input data into a single serial output stream and deserializing it back at the receiving end.

Key Features

  • High-Speed Data Transmission: The SN65LV1023ADB operates at a significant speed, capable of handling data rates up to 10 Gbps, making it ideal for high-speed data communication requirements.
  • Low-Voltage Differential Signaling (LVDS): Utilizes LVDS technology to minimize power consumption and reduce electromagnetic interference, ensuring a clean and efficient data transmission.
  • Wide Operating Temperature Range: Designed to perform reliably across a broad range of temperatures, typically from -40°C to +85°C, making it suitable for various industrial applications.
  • Robust Error Detection: Features built-in error detection mechanisms that enhance data integrity and improve overall system reliability.
  • Flexible Power Supply: Supports a wide range of power supply voltages, from 3.0V to 3.6V, providing versatility in system design and integration.

Applications

The SN65LV1023ADB is widely used across various industries due to its high-speed data handling capabilities and reliability. Common applications include:

  • Telecommunications Infrastructure
  • High-Speed Data Acquisition Systems
  • Professional Video and Imaging Equipment
  • Automotive Infotainment and Camera Systems
  • Industrial Control and Automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN65LV1023ADB is no exception and is manufactured with the highest level of precision to ensure performance, durability, and longevity in the most demanding conditions.

Conclusion

The SN65LV1023ADB from Texas Instruments stands out as a superior SerDes solution that offers high-speed, reliable data transmission with low power consumption and minimal interference. Its robust feature set and wide application range make it an excellent choice for system designers looking to enhance communication within their digital systems.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,256 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess